EDAC, Inc. D-Sub Connector Assemblies 628-5W1-622-1T2

Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-5W1-622-1T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-5W1-622-1T2-ND
D-Sub Connector Assemblies 151-628-5W1-622-1T2-ND
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac - 54AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
54AJ3858
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac 54AJ3858
COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-5W1-622-1T2-ND 54AJ3858
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers