EDAC, Inc. D-Sub Connector Assemblies 628-5W1-222-7T2

Description
5 (4 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-5W1-222-7T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-5W1-222-7T2-ND
D-Sub Connector Assemblies 151-628-5W1-222-7T2-ND
5 (4 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac - 54AJ8225 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
54AJ8225
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac 54AJ8225
COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-5W1-222-7T2-ND 54AJ8225
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details