EDAC, Inc. D-Sub Connector Assemblies 628-5W1-222-1NA

Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-5W1-222-1NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-5W1-222-1NA-ND
D-Sub Connector Assemblies 151-628-5W1-222-1NA-ND
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac - 54AJ0088 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
54AJ0088
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac 54AJ0088
COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-5W1-222-1NA-ND 54AJ0088
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details