EDAC, Inc. D-Sub Connector Assemblies 628-47W1624-2N2

Description
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-47W1624-2N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-47W1624-2N2-ND
D-Sub Connector Assemblies 151-628-47W1624-2N2-ND
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac - 54AJ3818 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac
54AJ3818
Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac 54AJ3818
COMBO D-SUB CONN, RCPT, DD-47W1, TH; Product Range:628C Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-47W1, TH; Product Range:628C Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-47W1624-2N2-ND 54AJ3818
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4914-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers