EDAC, Inc. D-Sub Connector Assemblies 628-47W1622-5N2

Description
47 (46 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
47 (46 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-47W1622-5N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-47W1622-5N2-ND
D-Sub Connector Assemblies 151-628-47W1622-5N2-ND
47 (46 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

47 (46 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-47W1, Panel; Product Range Edac - 54AJ8203 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-47W1, Panel; Product Range Edac
54AJ8203
Combo D-Sub Conn, Rcpt, Dd-47W1, Panel; Product Range Edac 54AJ8203
COMBO D-SUB CONN, RCPT, DD-47W1, PANEL; Product Range:628C Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-47W1, PANEL; Product Range:628C Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-47W1622-5N2-ND 54AJ8203
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-47W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details