EDAC, Inc. D-Sub Connector Assemblies 628-47W1224-2TB

Description
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-47W1224-2TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-47W1224-2TB-ND
D-Sub Connector Assemblies 151-628-47W1224-2TB-ND
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac - 53AJ3308 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac
53AJ3308
Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac 53AJ3308
COMBO D-SUB CONN, RCPT, DD-47W1, TH; Product Range:628C Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-47W1, TH; Product Range:628C Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-47W1224-2TB-ND 53AJ3308
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-47W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details