EDAC, Inc. D-Sub Connector Assemblies 628-43W2624-1TC

Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-43W2624-1TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-43W2624-1TC-ND
D-Sub Connector Assemblies 151-628-43W2624-1TC-ND
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-43W2, Th; Product Range Edac - 53AJ8984 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-43W2, Th; Product Range Edac
53AJ8984
Combo D-Sub Conn, Rcpt, Dd-43W2, Th; Product Range Edac 53AJ8984
COMBO D-SUB CONN, RCPT, DD-43W2, TH; Product Range:628C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-43W2, TH; Product Range:628C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-43W2624-1TC-ND 53AJ8984
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-43W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51856-001PGSALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details