EDAC, Inc. D-Sub Connector Assemblies 628-43W2222-7NA

Description
43 (41 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
43 (41 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-43W2222-7NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-43W2222-7NA-ND
D-Sub Connector Assemblies 151-628-43W2222-7NA-ND
43 (41 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

43 (41 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac - 53AJ3100 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac
53AJ3100
Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac 53AJ3100
COMBO D-SUB CONN, RCPT, DD-43W2, PANEL; Product Range:628C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-43W2, PANEL; Product Range:628C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-43W2222-7NA-ND 53AJ3100
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers