EDAC, Inc. D-Sub Connector Assemblies 628-43W2222-3T2

Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-43W2222-3T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-43W2222-3T2-ND
D-Sub Connector Assemblies 151-628-43W2222-3T2-ND
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac - 53AJ3087 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac
53AJ3087
Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac 53AJ3087
COMBO D-SUB CONN, RCPT, DD-43W2, PANEL; Product Range:628C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-43W2, PANEL; Product Range:628C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-43W2222-3T2-ND 53AJ3087
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-43W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details