EDAC, Inc. D-Sub Connector Assemblies 628-3WK3624-3ND

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3WK3624-3ND-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3WK3624-3ND-ND
D-Sub Connector Assemblies 151-628-3WK3624-3ND-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac - 54AJ5961 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac
54AJ5961
Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac 54AJ5961
COMBO D-SUB CONN, RCPT, DA-3WK3, TH; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3WK3, TH; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-3WK3624-3ND-ND 54AJ5961
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
STAMPED PIN D-SubMINIATURE - 17EHD078SAM232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Termination PCB Mount
View Details
2 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details