EDAC, Inc. D-Sub Connector Assemblies 628-3WK3622-5NA

Description
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3WK3622-5NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3WK3622-5NA-ND
D-Sub Connector Assemblies 151-628-3WK3622-5NA-ND
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac - 54AJ1010 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac
54AJ1010
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac 54AJ1010
COMBO D-SUB CONN, RCPT, DA-3WK3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3WK3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-3WK3622-5NA-ND 54AJ1010
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details