EDAC, Inc. D-Sub Connector Assemblies 628-3WK3622-1NA

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3WK3622-1NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3WK3622-1NA-ND
D-Sub Connector Assemblies 151-628-3WK3622-1NA-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac - 54AJ6912 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac
54AJ6912
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac 54AJ6912
COMBO D-SUB CONN, RCPT, DA-3WK3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3WK3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-3WK3622-1NA-ND 54AJ6912
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers