EDAC, Inc. D-Sub Connector Assemblies 628-3WK3224-3TA

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3WK3224-3TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3WK3224-3TA-ND
D-Sub Connector Assemblies 151-628-3WK3224-3TA-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac - 54AJ3710 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac
54AJ3710
Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac 54AJ3710
COMBO D-SUB CONN, RCPT, DA-3WK3, TH; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3WK3, TH; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-3WK3224-3TA-ND 54AJ3710
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3Wk3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51703-10700000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details