EDAC, Inc. D-Sub Connector Assemblies 628-3WK3222-1T2

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3WK3222-1T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3WK3222-1T2-ND
D-Sub Connector Assemblies 151-628-3WK3222-1T2-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac - 54AJ3699 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac
54AJ3699
Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac 54AJ3699
COMBO D-SUB CONN, RCPT, DA-3WK3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3WK3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-3WK3222-1T2-ND 54AJ3699
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3Wk3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products