EDAC, Inc. D-Sub Connector Assemblies 628-3W3-224-7N5

Description
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3W3-224-7N5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3W3-224-7N5-ND
D-Sub Connector Assemblies 151-628-3W3-224-7N5-ND
3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac - 54AJ6955 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac
54AJ6955
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac 54AJ6955
COMBO D-SUB CONN, RCPT, DA-3W3, TH; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3W3, TH; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-3W3-224-7N5-ND 54AJ6955
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-7692-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details