EDAC, Inc. D-Sub Connector Assemblies 628-3W3-224-4T6

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3W3-224-4T6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3W3-224-4T6-ND
D-Sub Connector Assemblies 151-628-3W3-224-4T6-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac - 54AJ8153 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac
54AJ8153
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac 54AJ8153
COMBO D-SUB CONN, RCPT, DA-3W3, TH; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3W3, TH; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-3W3-224-4T6-ND 54AJ8153
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details