EDAC, Inc. D-Sub Connector Assemblies 628-3W3-224-3T6

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3W3-224-3T6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3W3-224-3T6-ND
D-Sub Connector Assemblies 151-628-3W3-224-3T6-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac - 54AJ6949 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac
54AJ6949
Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac 54AJ6949
COMBO D-SUB CONN, RCPT, DA-3W3, TH; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3W3, TH; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-3W3-224-3T6-ND 54AJ6949
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
3A Electronic Connector - 316-103638-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details