EDAC, Inc. D-Sub Connector Assemblies 628-3W3-222-1T1

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Receptacle DA-3W3, from the 628C Series by Edac is designed for panel mounting and features three power contacts with solder cup termination. It is RoHS compliant and constructed with a thermoplastic polyester insulator, ensuring durability and reliability. The connector supports a current rating of up to 40 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125 V. The contact resistance is specified at a maximum of 1 milliohm for power contacts and 10 milliohms for signal contacts. The connector is suitable for a wide operating temperature range of -55°C to +125°C and is designed to provide EMI/RFI shielding through its metal shell. This product is ideal for applications requiring a combination of power and signal connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Receptacle DA-3W3, from the 628C Series by Edac is designed for panel mounting and features three power contacts with solder cup termination. It is RoHS compliant and constructed with a thermoplastic polyester insulator, ensuring durability and reliability. The connector supports a current rating of up to 40 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125 V. The contact resistance is specified at a maximum of 1 milliohm for power contacts and 10 milliohms for signal contacts. The connector is suitable for a wide operating temperature range of -55°C to +125°C and is designed to provide EMI/RFI shielding through its metal shell. This product is ideal for applications requiring a combination of power and signal connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-3W3-222-1T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-3W3-222-1T1-ND
D-Sub Connector Assemblies 151-628-3W3-222-1T1-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3W3, Panel; Product Range Edac - 53AJ8937 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Panel; Product Range Edac
53AJ8937
Combo D-Sub Conn, Rcpt, Da-3W3, Panel; Product Range Edac 53AJ8937
COMBO D-SUB CONN, RCPT, DA-3W3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3W3, PANEL; Product Range:628C Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-3W3-222-1T1-ND 53AJ8937
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD044SAM130 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details