EDAC, Inc. D-Sub Connector Assemblies 628-36W4224-4T1

Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-36W4224-4T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-36W4224-4T1-ND
D-Sub Connector Assemblies 151-628-36W4224-4T1-ND
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac - 53AJ2852 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac
53AJ2852
Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac 53AJ2852
COMBO D-SUB CONN, RCPT, DD-36W4, TH; Product Range:628C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-36W4, TH; Product Range:628C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-36W4224-4T1-ND 53AJ2852
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details