EDAC, Inc. D-Sub Connector Assemblies 628-36W4224-3TB

Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-36W4224-3TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-36W4224-3TB-ND
D-Sub Connector Assemblies 151-628-36W4224-3TB-ND
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac - 53AJ2826 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac
53AJ2826
Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac 53AJ2826
COMBO D-SUB CONN, RCPT, DD-36W4, TH; Product Range:628C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-36W4, TH; Product Range:628C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-36W4224-3TB-ND 53AJ2826
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
Terminals - 1228 - 853119-1228 - Win Source Electronics
Keystone Electronics Corp.
View Details
4 suppliers
D-Shaped Connectors - 106506-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details