EDAC, Inc. D-Sub Connector Assemblies 628-36W4222-2N2

Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-36W4222-2N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-36W4222-2N2-ND
D-Sub Connector Assemblies 151-628-36W4222-2N2-ND
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-36W4, Panel; Product Range Edac - 53AJ2742 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-36W4, Panel; Product Range Edac
53AJ2742
Combo D-Sub Conn, Rcpt, Dd-36W4, Panel; Product Range Edac 53AJ2742
COMBO D-SUB CONN, RCPT, DD-36W4, PANEL; Product Range:628C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-36W4, PANEL; Product Range:628C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-36W4222-2N2-ND 53AJ2742
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-36W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data