EDAC, Inc. Connectors, Interconnects - D-Sub Connectors 628-2WK2624-1T6

Description
Win Source Part Number: 965549-628-2WK2624-1 T6 Category: Connectors, Interconnects>D-Sub Connectors Series: 628-C Number of Positions: 2 (Power) Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets and Male Pins Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 200 Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-628-2WK2624-1T6 Base Product Number: 628-2WK
Request a Quote Datasheet
Description
Win Source Part Number: 965549-628-2WK2624-1 T6 Category: Connectors, Interconnects>D-Sub Connectors Series: 628-C Number of Positions: 2 (Power) Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets and Male Pins Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 200 Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-628-2WK2624-1T6 Base Product Number: 628-2WK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 965549-628-2WK2624-1T6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
965549-628-2WK2624-1T6
Connectors, Interconnects - D-Sub Connectors 965549-628-2WK2624-1T6
Win Source Part Number: 965549-628-2WK2624-1 T6 Category: Connectors, Interconnects>D-Sub Connectors Series: 628-C Number of Positions: 2 (Power) Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets and Male Pins Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 200 Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-628-2WK2624-1T6 Base Product Number: 628-2WK

Win Source Part Number: 965549-628-2WK2624-1T6
Category: Connectors, Interconnects>D-Sub Connectors
Series: 628-C
Number of Positions: 2 (Power)
Color: Black
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets and Male Pins
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 200
Flange Feature: Mating Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyester Thermoplastic
Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-628-2WK2624-1T6
Base Product Number: 628-2WK

Buy Now Datasheet
D-Sub Connector Assemblies - 151-628-2WK2624-1T6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-2WK2624-1T6-ND
D-Sub Connector Assemblies 151-628-2WK2624-1T6-ND
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-2Wk2, Th; Product Range Edac - 53AJ8749 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-2Wk2, Th; Product Range Edac
53AJ8749
Combo D-Sub Conn, Rcpt, De-2Wk2, Th; Product Range Edac 53AJ8749
COMBO D-SUB CONN, RCPT, DE-2WK2, TH; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-2WK2, TH; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 965549-628-2WK2624-1T6 151-628-2WK2624-1T6-ND 53AJ8749
Product Name Connectors, Interconnects - D-Sub Connectors D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-2Wk2, Th; Product Range Edac
Termination Solder Solder
Mounting Through Hole Through Hole
Voltage Rating 125 volts 125 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4917-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details