EDAC, Inc. D-Sub Connector Assemblies 628-2WK2622-4N1

Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-2WK2622-4N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-2WK2622-4N1-ND
D-Sub Connector Assemblies 151-628-2WK2622-4N1-ND
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac - 54AJ5730 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
54AJ5730
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac 54AJ5730
COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-2WK2622-4N1-ND 54AJ5730
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers