EDAC, Inc. D-Sub Connector Assemblies 628-2WK2622-1NA

Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-2WK2622-1NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-2WK2622-1NA-ND
D-Sub Connector Assemblies 151-628-2WK2622-1NA-ND
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac - 54AJ7836 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
54AJ7836
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac 54AJ7836
COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-2WK2622-1NA-ND 54AJ7836
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details