EDAC, Inc. D-Sub Connector Assemblies 628-2WK2222-7NA

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-2WK2222-7NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-2WK2222-7NA-ND
D-Sub Connector Assemblies 151-628-2WK2222-7NA-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac - 54AJ0787 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
54AJ0787
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac 54AJ0787
COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-2WK2222-7NA-ND 54AJ0787
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details