EDAC, Inc. D-Sub Connector Assemblies 628-2WK2222-4N2

Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-2WK2222-4N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-2WK2222-4N2-ND
D-Sub Connector Assemblies 151-628-2WK2222-4N2-ND
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac - 53AJ9787 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
53AJ9787
Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac 53AJ9787
COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-2WK2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-2WK2222-4N2-ND 53AJ9787
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-2Wk2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7228-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details