The Combo D-Sub Connector, Receptacle DE-2W2 from the 628C Series is designed for applications requiring both signal and power connections within a single connector. It features a compact design that saves space on PCBs and supports various pin configurations. The connector utilizes a pin and socket contact mating design with options for P.C. tail and solder cup terminations. Constructed with a thermoplastic polyester insulator and a nickel-plated steel shell, this connector provides EMI/RFI shielding and grounding through its metal shell. It is rated for a voltage of 125 V and can handle current ratings of up to 40 amps for power contacts and 5 amps for signal contacts. The connector also boasts a high insulation resistance of 5000 megaohms minimum and a dielectric withstanding voltage of 1000 V AC rms at sea level. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The connector is suitable for panel mount or connector mating with multiple mounting options available, including through hole and threaded standoffs. This product is RoHS compliant, making it suitable for environmentally conscious designs.
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DE-2W2, TH; Product Range:628C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-2W2-224-5TA-ND | 53AJ4376 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, De-2W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |