The Combo D-Sub Connector, Receptacle, DE-2W2, from the 628C Series by Edac, features a compact design that integrates signal and coaxial contacts within a single connector, optimizing space on PCBs and I/O designs. It is constructed with a thermoplastic polyester insulator and a nickel-plated steel shell, providing durability and EMI/RFI shielding. The connector supports various mounting options, including through hole and threaded standoffs, ensuring versatility in installation. This connector has a current rating of up to 5 amps for signal contacts and 10 to 40 amps for power contacts, with a voltage rating of 125 V. It offers a high insulation resistance of 5000 megaohms minimum and a dielectric withstand voltage of 1000 V AC rms at sea level. The mating design includes pin and socket contacts with P.C. tail and solder cup terminations, facilitating reliable connections. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of applications.
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DE-2W2, TH; Product Range:628C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-2W2-224-5N4-ND | 52AJ9289 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, De-2W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |