EDAC, Inc. D-Sub Connector Assemblies 628-2W2-224-1N4

Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-2W2-224-1N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-2W2-224-1N4-ND
D-Sub Connector Assemblies 151-628-2W2-224-1N4-ND
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-2W2, Th; Product Range Edac - 52AJ9261 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-2W2, Th; Product Range Edac
52AJ9261
Combo D-Sub Conn, Rcpt, De-2W2, Th; Product Range Edac 52AJ9261
COMBO D-SUB CONN, RCPT, DE-2W2, TH; Product Range:628C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-2W2, TH; Product Range:628C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-2W2-224-1N4-ND 52AJ9261
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details