The Combo D-Sub Connector, Receptacle, DE-2W2, from the 628C Series by Edac is designed for panel mounting and features two power contacts with solder cup termination. It is constructed from thermoplastic polyester with a UL 94V-0 rating, ensuring durability and compliance with safety standards. The connector has a current rating of up to 40 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125 V. It provides excellent EMI/RFI shielding due to its metal shell, which is available in nickel or tin plating. The connector supports various mounting options, including through hole and threaded standoffs, and is rated for an operating temperature range of -55°C to +125°C. This product is RoHS compliant, making it suitable for environmentally conscious designs.
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DE-2W2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-628-2W2-222-3T2-ND | 52AJ7224 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, De-2W2, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |