EDAC, Inc. D-Sub Connector Assemblies 628-27W2624-4NA

Description
27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-27W2624-4NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-27W2624-4NA-ND
D-Sub Connector Assemblies 151-628-27W2624-4NA-ND
27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac - 54AJ4645 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac
54AJ4645
Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac 54AJ4645
COMBO D-SUB CONN, RCPT, DC-27W2, TH; Product Range:628C Series; Insert Arrangement:DC-27W2; Gender:Receptacle; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-27W2, TH; Product Range:628C Series; Insert Arrangement:DC-27W2; Gender:Receptacle; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-27W2624-4NA-ND 54AJ4645
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26664-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details