The Combo D-Sub Connector, Receptacle, DC-27W2, from the 628C Series by Edac, features a configuration of 27 contacts, including 25 signal contacts and 2 power/coax contacts. It is designed for vertical mounting and offers various termination types, specifically solder. The connector is constructed with a thermoplastic polyester insulator and a nickel-plated steel shell, providing durability and EMI/RFI shielding. It supports a current rating of up to 40 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125 V. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environments. The connector is RoHS compliant, making it suitable for environmentally conscious projects.
27 (25 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DC-27W2, TH; Product Range:628C Series; Insert Arrangement:DC-27W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-27W2224-5N3-ND | 53AJ8878 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |