EDAC, Inc. D-Sub Connector Assemblies 628-27W2224-2T4

Description
27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-27W2224-2T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-27W2224-2T4-ND
D-Sub Connector Assemblies 151-628-27W2224-2T4-ND
27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

27 (25 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac - 54AJ3662 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac
54AJ3662
Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac 54AJ3662
COMBO D-SUB CONN, RCPT, DC-27W2, TH; Product Range:628C Series; Insert Arrangement:DC-27W2; Gender:Receptacle; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-27W2, TH; Product Range:628C Series; Insert Arrangement:DC-27W2; Gender:Receptacle; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-27W2224-2T4-ND 54AJ3662
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-27W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380466-1008 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Headers, Male Pins - A26375-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers