EDAC, Inc. Combo D-Sub Conn, Rcpt, Dc-25W3, Panel; Product Range Edac 628-25W3222-4NA

Description
COMBO D-SUB CONN, RCPT, DC-25W3, PANEL; Product Range:628C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DC-25W3, PANEL; Product Range:628C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Dc-25W3, Panel; Product Range Edac - 54AJ7996 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-25W3, Panel; Product Range Edac
54AJ7996
Combo D-Sub Conn, Rcpt, Dc-25W3, Panel; Product Range Edac 54AJ7996
COMBO D-SUB CONN, RCPT, DC-25W3, PANEL; Product Range:628C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-25W3, PANEL; Product Range:628C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ7996
Product Name Combo D-Sub Conn, Rcpt, Dc-25W3, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers