EDAC, Inc. D-Sub Connector Assemblies 628-24W7222-1TA

Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-24W7222-1TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-24W7222-1TA-ND
D-Sub Connector Assemblies 151-628-24W7222-1TA-ND
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac - 54AJ0904 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac
54AJ0904
Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac 54AJ0904
COMBO D-SUB CONN, RCPT, DD-24W7, PANEL; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-24W7, PANEL; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-24W7222-1TA-ND 54AJ0904
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products