EDAC, Inc. D-Sub Connector Assemblies 628-21W4622-3N2

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W4622-3N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W4622-3N2-ND
D-Sub Connector Assemblies 151-628-21W4622-3N2-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac - 53AJ8823 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac
53AJ8823
Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac 53AJ8823
COMBO D-SUB CONN, RCPT, DC-21W4, PANEL; Product Range:628C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21W4, PANEL; Product Range:628C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-21W4622-3N2-ND 53AJ8823
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details