EDAC, Inc. D-Sub Connector Assemblies 628-21W4622-1N2

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W4622-1N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W4622-1N2-ND
D-Sub Connector Assemblies 151-628-21W4622-1N2-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac - 54AJ7955 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac
54AJ7955
Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac 54AJ7955
COMBO D-SUB CONN, RCPT, DC-21W4, PANEL; Product Range:628C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21W4, PANEL; Product Range:628C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-21W4622-1N2-ND 54AJ7955
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-21W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details