EDAC, Inc. D-Sub Connector Assemblies 628-21W4224-1NB

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W4224-1NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W4224-1NB-ND
D-Sub Connector Assemblies 151-628-21W4224-1NB-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-21W4, Th; Product Range Edac - 54AJ3572 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21W4, Th; Product Range Edac
54AJ3572
Combo D-Sub Conn, Rcpt, Dc-21W4, Th; Product Range Edac 54AJ3572
COMBO D-SUB CONN, RCPT, DC-21W4, TH; Product Range:628C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21W4, TH; Product Range:628C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-21W4224-1NB-ND 54AJ3572
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-21W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26311-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000803AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers