EDAC, Inc. D-Sub Connector Assemblies 628-21W1624-5NC

Description
21 (20 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (20 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W1624-5NC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W1624-5NC-ND
D-Sub Connector Assemblies 151-628-21W1624-5NC-ND
21 (20 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (20 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-21W1, Th; Product Range Edac - 53AJ9876 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-21W1, Th; Product Range Edac
53AJ9876
Combo D-Sub Conn, Rcpt, Db-21W1, Th; Product Range Edac 53AJ9876
COMBO D-SUB CONN, RCPT, DB-21W1, TH; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-21W1, TH; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-21W1624-5NC-ND 53AJ9876
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-21W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details