21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DB-21W1, TH; Product Range:628C Series; Insert Arrangement:DB-21W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-21W1624-2NB-ND | 54AJ0847 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Db-21W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |