EDAC, Inc. D-Sub Connector Assemblies 628-21W1622-3NA

Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W1622-3NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W1622-3NA-ND
D-Sub Connector Assemblies 151-628-21W1622-3NA-ND
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac - 54AJ6760 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac
54AJ6760
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac 54AJ6760
COMBO D-SUB CONN, RCPT, DB-21W1, PANEL; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-21W1, PANEL; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-21W1622-3NA-ND 54AJ6760
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub Accessories - 86553152TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
D-Shaped Connectors - 1-2157480-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers