EDAC, Inc. D-Sub Connector Assemblies 628-21W1622-1N1

Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W1622-1N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W1622-1N1-ND
D-Sub Connector Assemblies 151-628-21W1622-1N1-ND
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac - 54AJ1860 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac
54AJ1860
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac 54AJ1860
COMBO D-SUB CONN, RCPT, DB-21W1, PANEL; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-21W1, PANEL; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-21W1622-1N1-ND 54AJ1860
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details