EDAC, Inc. D-Sub Connector Assemblies 628-21W1222-3T1

Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-21W1222-3T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-21W1222-3T1-ND
D-Sub Connector Assemblies 151-628-21W1222-3T1-ND
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac - 54AJ0822 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac
54AJ0822
Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac 54AJ0822
COMBO D-SUB CONN, RCPT, DB-21W1, PANEL; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-21W1, PANEL; Product Range:628C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-21W1222-3T1-ND 54AJ0822
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-21W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details