EDAC, Inc. D-Sub Connector Assemblies 628-17W5222-1N1

Description
17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-17W5222-1N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-17W5222-1N1-ND
D-Sub Connector Assemblies 151-628-17W5222-1N1-ND
17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac - 54AJ1742 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac
54AJ1742
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac 54AJ1742
COMBO D-SUB CONN, RCPT, DC-17W5, PANEL; Product Range:628C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-17W5, PANEL; Product Range:628C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-17W5222-1N1-ND 54AJ1742
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details