EDAC, Inc. D-Sub Connector Assemblies 628-17W2624-4T3

Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-17W2624-4T3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-17W2624-4T3-ND
D-Sub Connector Assemblies 151-628-17W2624-4T3-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac - 54AJ0738 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac
54AJ0738
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac 54AJ0738
COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:628C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:628C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-17W2624-4T3-ND 54AJ0738
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10002406AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details