EDAC, Inc. D-Sub Connector Assemblies 628-17W2622-7T1

Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-17W2622-7T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-17W2622-7T1-ND
D-Sub Connector Assemblies 151-628-17W2622-7T1-ND
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Edac - 54AJ7743 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Edac
54AJ7743
Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Edac 54AJ7743
COMBO D-SUB CONN, RCPT, DB-17W2, PANEL; Product Range:628C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, PANEL; Product Range:628C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-17W2622-7T1-ND 54AJ7743
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details