EDAC, Inc. D-Sub Connector Assemblies 628-17W2224-7TC

Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-17W2224-7TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-17W2224-7TC-ND
D-Sub Connector Assemblies 151-628-17W2224-7TC-ND
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac - 54AJ0725 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac
54AJ0725
Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac 54AJ0725
COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:628C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, TH; Product Range:628C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-17W2224-7TC-ND 54AJ0725
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details