13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DC-13W6, TH; Product Range:628C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-13W6624-4NC-ND | 54AJ3394 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |