EDAC, Inc. D-Sub Connector Assemblies 628-13W6624-2T1

Description
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-13W6624-2T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-13W6624-2T1-ND
D-Sub Connector Assemblies 151-628-13W6624-2T1-ND
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac - 54AJ7692 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac
54AJ7692
Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac 54AJ7692
COMBO D-SUB CONN, RCPT, DC-13W6, TH; Product Range:628C Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-13W6, TH; Product Range:628C Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-13W6624-2T1-ND 54AJ7692
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
STAMPED PIN D-SubMINIATURE - 17EHD078SAM130 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers