EDAC, Inc. D-Sub Connector Assemblies 628-13W6224-5NE

Description
13 (7 + 6 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (7 + 6 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-13W6224-5NE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-13W6224-5NE-ND
D-Sub Connector Assemblies 151-628-13W6224-5NE-ND
13 (7 + 6 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (7 + 6 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac - 54AJ7672 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac
54AJ7672
Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac 54AJ7672
COMBO D-SUB CONN, RCPT, DC-13W6, TH; Product Range:628C Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-13W6, TH; Product Range:628C Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-13W6224-5NE-ND 54AJ7672
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-13W6, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51786-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers